SH32053P12F2000详情
Schneider SH32053P12F2000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Material housing
Other
Voltage type
AC
Degree of protection (IP)
Other
Construction type
Other
Rated frequency
50 - 60
Model
Other
0个相似型号
SH32053P12F2000拓展信息
8903LXG80V04R6
Schneider
8903LXG80V03
Schneider
8903LXG80V04A3R6
Schneider
8903LXG80V08C6
Schneider
LC1D25Q7C
Schneider
LR9G225
Schneider
LP1K090045JD
Schneider
LR9G630C
Schneider
LR9G115C
Schneider
LC1E0610M5N
Schneider








哦! 它是空的。