SLPSLC2详情
Schneider SLPSLC2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Manufacturer Part Number
2SA1552R
Manufacturer
Miscellaneous
Surface protection
Untreated
Degree of protection (IP)
IP20
Material quality
Thermoplastic
Transparent
无
0个相似型号
SLPSLC2拓展信息








哦! 它是空的。