SMX1000详情
Schneider SMX1000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Output Voltage-Channel 1
120 VAC
Shipping Restrictions
Available in USA only.Must ship UPS or FedEx Ground.This product may require additional documentation to export from the United States.Due to size or weight of the product, your shipping charge may increase.
Number of Outlets
8 Outlet
Unit Weight
60.230 lbs
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
施耐德电气
Brand
施耐德电气 APC
RoHS
不适用
Cable Types
电线类型 US
子类别
AC-DC Power Supply
输出功率
1 kVA
产品类别
UPS - Uninterruptible Power Supplies
产品类别
UPS - Uninterruptible Power Supplies
SMX1000拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。