SP90-24BMM详情
Schneider SP90-24BMM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-10 - 50
Material housing
Other
Degree of protection (IP)
IP54
Degree of protection (NEMA)
3
Model
Linear
深度
110
宽度
80
高度
95.3
0个相似型号
SP90-24BMM拓展信息
SP90-24BMM详情
Schneider SP90-24BMM重要参数规格及、参数值,及相似型号如下:
Ambient temperature
-10 - 50
Material housing
Other
Degree of protection (IP)
IP54
Degree of protection (NEMA)
3
Model
Linear
深度
110
宽度
80
高度
95.3
SP90-24BMM拓展信息