STBXBA1000详情
Schneider STBXBA1000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With protective conductor
无
Connectable conductor cross section fine-strand with cable end sleeve
0 - 0
Type of electric connection
Other
Ambient temperature
0 - 0
Rated current In
0
Connectable conductor cross section fine-strand without cable end sleeve
0 - 0
Material housing
Other
Material of contact surface
Other
Locking mechanism
Other
Material contact
Other not-copper alloys
Connectable conductor cross section multi-wired
0 - 0
Pollution degree
2
Degree of protection (IP), mounted
IP20
Overvoltage category
II
Inflammability class of insulation material according to with UL94
Other
Rated surge voltage
0
Connectable conductor cross section solid-core
0 - 0
RoHS
Non-Compliant
深度
70
极化
Other
宽度
13.9
高度
128.3
STBXBA1000拓展信息








哦! 它是空的。