STBXBA2100详情
Schneider STBXBA2100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With protective conductor
无
Type of electric connection
Other
Material housing
Other
Material of contact surface
Other
Locking mechanism
Other
Material contact
Other not-copper alloys
Degree of protection (IP), mounted
Other
RoHS
Non-Compliant
极化
Other
0个相似型号
STBXBA2100拓展信息








哦! 它是空的。