STBXBA2300详情
Schneider STBXBA2300重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With protective conductor
无
Type of electric connection
Other
Material housing
Other
Material of contact surface
Other
Locking mechanism
Other
Material contact
Other
Degree of protection (IP), mounted
Other
极化
Other
0个相似型号
STBXBA2300拓展信息








哦! 它是空的。