STBXTS1100详情
Schneider STBXTS1100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With protective conductor
无
Type of electric connection
Other
Rated current In
0
Material housing
Other
Material of contact surface
Other
Locking mechanism
Other
Material contact
Other not-copper alloys
Pollution degree
2
Degree of protection (IP), mounted
IP20
Overvoltage category
II
Inflammability class of insulation material according to with UL94
Other
RoHS
Non-Compliant
深度
14.6
极化
Other
宽度
14
高度
23.11
STBXTS1100拓展信息








哦! 它是空的。