SURT001详情
Schneider SURT001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Unit Weight
140.302 lbs
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
施耐德电气
Brand
施耐德电气 APC
Output Voltage-Channel 1
230 VAC
包装
Bulk
子类别
AC-DC Power Supply
输出功率
3 kVA
产品类别
UPS - Uninterruptible Power Supplies
产品类别
UPS - Uninterruptible Power Supplies
SURT001拓展信息








哦! 它是空的。