TA-155-18详情
Schneider TA-155-18重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Pitch thread
1.59
Surface protection
Untreated
Glass-fibre reinforced
无
Thread length
14
Degree of protection (IP)
IP65
Explosion-tested version
无
Suitable for cable diameter
8 - 8
With locknut
无
Thread type
PG
With strain relief
有
Nominal thread size metric/PG
36
Wrench width
53
Material quality
Polyamide (PA)
Bend radius protection/trumpet flare
无
Shock resistant
有
Model
Straight
Manufacturer Part Number
133320
Approvals
CE
Manufacturer
施耐德电气
Display
Set Dial
应用
Line Voltage
TA-155-18拓展信息








哦! 它是空的。