TA-167-3详情
Schneider TA-167-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal voltage
220 - 240
Protection class
I
Material housing
Steel
Voltage type
AC
Degree of protection (IP)
IP20
With light source
有
Manufacturer Part Number
133324
Approvals
UL;CE
Manufacturer
施耐德电气
Display
Set Dial
应用
Fan Coil
宽度
97
长度
3450
TA-167-3拓展信息








哦! 它是空的。