TA-168-4详情
Schneider TA-168-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Powder coating
Nominal voltage
220 - 240
Protection class
II
Material housing
Aluminium
Suitable for wall mounting
无
Voltage type
AC
Degree of protection (IP)
IP20
With light source
有
Manufacturer Part Number
133328
Approvals
CE
Manufacturer
施耐德电气
Display
LCD
应用
Fan Coil
可调节性
Rotating and swivelling
宽度
240
长度
240
TA-168-4拓展信息








哦! 它是空的。