TB-158-1详情
Schneider TB-158-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Untreated
Nominal voltage
220 - 240
Protection class
II
Material housing
Aluminium
Suitable for wall mounting
无
Voltage type
AC/DC
Degree of protection (IP)
IP20
Built-in diameter
200 - 200
With light source
有
Manufacturer Part Number
133340
Approvals
CE
Manufacturer
施耐德电气
Display
LCD
应用
Line Voltage
可调节性
not adjustable
TB-158-1拓展信息








哦! 它是空的。