TDRSRXB-120V详情
Schneider TDRSRXB-120V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Socket
Approvals
CE, cULus
Manufacturer
施耐德电气
Manufacturer Part Number
PTDR7008E
RoHS
有
Timing Range
0
终端
10 Blade Square
线圈电压
120 VAC, 120 VDC
操作方式
Off Delay, Watchdog
触点
DPDT
知识产权评级
IP40
TDRSRXB-120V拓展信息
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider
Schneider Electric
Schneider Electric
Schneider Electric








哦! 它是空的。