TM5NCO1K
TM5NCO1K

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

Schneider TM5NCO1K

  • 收藏
  • 对比

型号

TM5NCO1K

品牌

Schneider

utmel 编号

2132-TM5NCO1K

商品类别

控制器 - PLC 模块

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

Schneider Electric Modicon TM5 IP20 modulair I/O-syste Veldbus dec periferie communicatie - TM5NCO1K

起订量

1最小包装量--

添加到询价列表
TM5NCO1K
TM5NCO1K Schneider Schneider Electric Modicon TM5 IP20 modulair I/O-syste Veldbus dec periferie communicatie - TM5NCO1K

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

TM5NCO1K详情

Schneider TM5NCO1K重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
  • Supporting protocol for PROFINET IO

  • Supporting protocol for other bus systems

  • Supply voltage DC

    5 - 5

  • Fieldbus connection over separate bus coupler possible

  • Supporting protocol for ASI

  • Supporting protocol for EtherNet/IP

  • Supporting protocol for Data-Highway

  • Supporting protocol for SERCOS

  • Supporting protocol for INTERBUS-Safety

  • Radio standard Wi-Fi 802.11

  • Supporting protocol for DeviceNet

  • Degree of protection (IP)

    IP20

  • Supporting protocol for INTERBUS

  • SIL according to IEC 61508

    None

  • System accessory

  • Supporting protocol for LON

  • Wall mounting/direct mounting

  • Rail mounting possible

  • Supporting protocol for DeviceNet Safety

  • Supporting protocol for PROFINET CBA

  • Supporting protocol for PROFIsafe

  • Suitable for safety functions

  • Supporting protocol for KNX

  • Supporting protocol for SafetyBUS p

  • Supporting protocol for CAN

  • Radio standard UMTS

  • Explosion safety category for gas

    None

  • Rack-assembly possible

  • Front built-in possible

  • Radio standard GSM

  • Appendant operation agent (Ex ib)

  • Supporting protocol for MODBUS

  • Appendant operation agent (Ex ia)

  • Supporting protocol for Foundation Fieldbus

  • Supporting protocol for SUCONET

  • Supporting protocol for AS-Interface Safety at Work

  • Supporting protocol for TCP/IP

  • Voltage type of supply voltage

    DC

  • Explosion safety category for dust

    None

  • Radio standard Bluetooth

  • IO link master

  • Radio standard GPRS

  • Supporting protocol for PROFIBUS

  • Range

    Modicon TM5

  • For Use With

    Logic controller, Motion controller

  • 深度

    75

  • 配件类型

    CANopen Communication Module

  • 宽度

    37.5

  • 高度

    99

0个相似型号

TM5NCO1K拓展信息

TM5C12D8T
TM5C12D8T

Schneider Electric

TM5PCRS4
TM5PCRS4

Schneider Electric

ABE7S16E2F0
ABE7S16E2F0

Schneider Electric

SR3XT101B
SR3XT101B

Schneider Electric

TM3DQ16TG
TM3DQ16TG

Schneider Electric

TM5SDO4T
TM5SDO4T

Schneider Electric

TM5SAI2L
TM5SAI2L

Schneider Electric

ABE7S16S1B2
ABE7S16S1B2

Schneider Electric

ABE7S16S2B0
ABE7S16S2B0

Schneider Electric

XPSMCMEN0200SC
XPSMCMEN0200SC

Schneider Electric

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z