TM5SAI4LK详情
Schneider TM5SAI4LK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
R3G220-RC05-03
Manufacturer
ebm-papst, Inc.
Type of electric connection
Other
SIL according to IEC 61508
1
Suitable for safety functions
无
Explosion safety category for gas
Other
Appendant operation agent (Ex ib)
无
Appendant operation agent (Ex ia)
无
Explosion safety category for dust
Other
For Use With
M258 PLC Series
深度
75
配件类型
PLC I/O Module
宽度
12.5
高度
99
TM5SAI4LK拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。