TM5SDI12DK详情
Schneider TM5SDI12DK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
KEMET
Product Status
活跃
For Use With
M258 PLC Series
Number of digital inputs
12
Type of electric connection
Other
Supply voltage DC
24 - 24
Short-circuit protection, outputs available
无
SIL according to IEC 61508
1
Suitable for safety functions
无
Number of digital outputs
12
Explosion safety category for gas
Other
Appendant operation agent (Ex ib)
无
Appendant operation agent (Ex ia)
无
Type of digital output
Other
Voltage type of supply voltage
DC
Explosion safety category for dust
Other
Digital outputs configurable
无
系列
*
深度
75
配件类型
PLC I/O Module
输入类型
Digital
宽度
12.5
高度
99
TM5SDI12DK拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。