TM5SDO4RK详情
Schneider TM5SDO4RK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Miscellaneous
For Use With
M258 PLC Series
Number of digital inputs
0
Type of output voltage
AC/DC
Type of electric connection
Other
Supply voltage DC
24 - 125
Short-circuit protection, outputs available
无
SIL according to IEC 61508
None
Suitable for safety functions
无
Permitted voltage at output
24 - 276
Number of digital outputs
4
Explosion safety category for gas
Other
Input current at signal 1
160
Appendant operation agent (Ex ib)
无
Appendant operation agent (Ex ia)
无
Type of digital output
Other
Voltage type of supply voltage
DC
Explosion safety category for dust
Other
Digital outputs configurable
无
深度
90
配件类型
PLC I/O Module
宽度
70
高度
110
TM5SDO4RK拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。