TM5SE4IOL详情
Schneider TM5SE4IOL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of digital inputs
0
Type of output voltage
DC
Type of electric connection
Other
Supply voltage DC
24 - 24
Short-circuit protection, outputs available
无
SIL according to IEC 61508
None
Suitable for safety functions
无
Permitted voltage at output
24 - 24
Number of digital outputs
0
Explosion safety category for gas
None
Input current at signal 1
29.6
Appendant operation agent (Ex ib)
无
Appendant operation agent (Ex ia)
无
Type of digital output
Transistor
Voltage type of supply voltage
DC
Explosion safety category for dust
None
Digital outputs configurable
无
深度
75
宽度
12.5
高度
99
TM5SE4IOL拓展信息








哦! 它是空的。