注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥587.096451
10
¥553.864576
100
¥522.513754
500
¥492.937499
1000
¥465.035382
V01详情
Schneider V01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Range
TeSys
For Use With
TeSys VARIO
Type of electrical connection of main circuit
Screw connection
Rated operating voltage
690 - 690
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP), front side
IP20
Rated operation power at AC-3, 400 V
4
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
20
Number of auxiliary contacts as normally closed contact
0
配件类型
开关本体
知识产权评级
IP20
V01拓展信息







哦! 它是空的。