VA-2213-821-9-01详情
Schneider VA-2213-821-9-01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
44.5
Voltage type
AC/DC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 16
Pollution degree
3
Overvoltage category
4
Connectable conductor cross section solid-core
1 - 25
Manufacturer Part Number
133673
Manufacturer
Schneider
频率
50 - 60
连接类型
Threaded
VA-2213-821-9-01拓展信息








哦! 它是空的。