VAFS-6301-E10-L-12详情
Schneider VAFS-6301-E10-L-12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
2400 - 2400
Number of auxiliary contacts as normally open contact
0
Overload release current setting
225 - 250
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
160
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
Manufacturer Part Number
110144
Manufacturer
Schneider
连接类型
Flanged
VAFS-6301-E10-L-12拓展信息








哦! 它是空的。