VAUS-6301-F50-L-20详情
Schneider VAUS-6301-F50-L-20重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
With front ring
有
Colour front ring
Grey
Number of contacts as normally closed contact
1
Degree of protection (NEMA)
Other
Degree of protection (IP)
IP67/IP69K
Number of contacts as normally open contact
1
Number of contacts as change-over contact
0
Manufacturer Part Number
159877
Manufacturer
Schneider
连接类型
Flanged
VAUS-6301-F50-L-20拓展信息








哦! 它是空的。