VAUS-6307-F50-L-20详情
Schneider VAUS-6307-F50-L-20重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Round
Degree of protection (NEMA)
4X
Colour front ring
Grey
With front ring
有
Type of control element
Rocker lever
Manufacturer Part Number
159893
Manufacturer
Schneider
连接类型
Flanged
VAUS-6307-F50-L-20拓展信息








哦! 它是空的。