VDICD135118详情
Schneider VDICD135118重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Category
5E
Colour outer sheath
Green
Conductor category
Class 1 = solid
Conductor surface
Bare
Core identification
Colour + rings
Diameter conductor
0.52
Flame retardant
According to IEC/EN 60332-1-2
Halogen free according to IEC 60754-2
有
Low smoke (according to EN 61034-2)
有
Low smoke according to IEC 61034-2
有
Min. permitted bending radius, stationary application/permanent installation
24
Nominal cross section conductor
0.21
Number of stranding elements
4
NVP value
68
Outer diameter approx.
6
Permitted cable outer temperature after assembling without vibration
-20 - 60
Permitted cable outer temperature during assembling/handling
0 - 50
Screen over stranding
Foil
Screen over stranding element
None
Specification material outer sheath
Polyethylene (PE)
Stranding element
Pairs
防紫外线
无
VDICD135118拓展信息








哦! 它是空的。