VDICD63X218详情
Schneider VDICD63X218重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Category
6A (IEC)
Colour outer sheath
Blue
Conductor category
Class 1 = solid
Conductor surface
Bare
Core identification
Colour + rings
Diameter conductor
0.565
Flame retardant
According to IEC/EN 60332-1-2
Halogen free according to IEC 60754-2
有
Low smoke (according to EN 61034-2)
有
Low smoke according to IEC 61034-2
有
Min. permitted bending radius, stationary application/permanent installation
30
Nominal cross section conductor
0.25
Number of stranding elements
4
NVP value
68
Outer diameter approx.
7.5
Permitted cable outer temperature after assembling without vibration
-20 - 60
Permitted cable outer temperature during assembling/handling
0 - 50
Screen over stranding
Foil
Screen over stranding element
None
Specification material outer sheath
Polyethylene (PE)
Stranding element
Pairs
防紫外线
无
VDICD63X218拓展信息








哦! 它是空的。