VF208W-125NS详情
Schneider VF208W-125NS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
Other
Material housing
Other
Material quality
Other
Nominal diameter
5 inch (125)
Operation
Other
Surface protection
Coated
密封
Ethylene-propylene diene monomer rubber (EPDM)
标准
EN
0个相似型号
VF208W-125NS拓展信息








哦! 它是空的。