VF208W-200NZ详情
Schneider VF208W-200NZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal diameter
8 inch (200)
Material quality
Other
Connections
Other
Operation
Other
Material housing
Other
Surface protection
Coated
密封
Ethylene-propylene diene monomer rubber (EPDM)
标准
EN
0个相似型号
VF208W-200NZ拓展信息








哦! 它是空的。