VF208W-50NS详情
Schneider VF208W-50NS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Coated
Material housing
Other
Operation
Other
Connections
Other
Material quality
Other
Nominal diameter
2 inch (50)
密封
Ethylene-propylene diene monomer rubber (EPDM)
标准
EN
0个相似型号
VF208W-50NS拓展信息








哦! 它是空的。