VF209W-150CN详情
Schneider VF209W-150CN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Coated
Material housing
Cast iron
Operation
Other
Connections
Other
Material quality
Cast iron GG 25 (GJL-250)
Nominal diameter
6 inch (150)
密封
Ethylene-propylene diene monomer rubber (EPDM)
标准
EN
0个相似型号
VF209W-150CN拓展信息








哦! 它是空的。