VF209W-50CN详情
Schneider VF209W-50CN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
XTAE009B01UP60
Manufacturer
Cutler Hammer, Div of Eaton Co
Surface protection
Coated
Material housing
Cast iron
Operation
Other
Connections
Other
Material quality
Cast iron GG 25 (GJL-250)
Nominal diameter
2 inch (50)
密封
Ethylene-propylene diene monomer rubber (EPDM)
标准
EN
VF209W-50CN拓展信息








哦! 它是空的。