VG221F-65C详情
Schneider VG221F-65C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Untreated
Material housing
Cast iron
Connections
Flange
Connection 1
Flange
Material quality
Cast iron GG 25 (GJL-250)
Nominal diameter
DN 65
0个相似型号
VG221F-65C拓展信息








哦! 它是空的。