VG311F-150C详情
Schneider VG311F-150C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Momentary
Manufacturer Part Number
G1MPM1-42Y11L1
Approvals
CSA, IEC, UL
Manufacturer
ABB
Surface protection
Untreated
Connections
Flange
Material quality
Other
Nominal diameter
6 inch (150)
端子类型
Fingersafe Screw
面板后深度
1.91
灯型
LED
触点
1NO, 1NC
知识产权评级
IP66
VG311F-150C拓展信息








哦! 它是空的。