VP228E-15BQL详情
Schneider VP228E-15BQL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
496484
Manufacturer
Schneider
Surface protection
Untreated
Ambient temperature
-10 - 120
Connections
Other
Material quality
Dezincification resistant brass (DZR)
Nominal diameter
1/2 inch (15)
连接类型
Threaded External
宽度
65
高度
32
VP228E-15BQL拓展信息








哦! 它是空的。