VT2327详情
Schneider VT2327重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
2.440 lbs
Factory Pack QuantityFactory Pack Quantity
2
Part # Aliases
78677652007
Manufacturer
Wiremold
Brand
Wiremold
RoHS
N
Manufacturer Part Number
139340
Surface protection
Other
Connections
Internal thread
Material quality
Dezincification resistant brass (DZR)
Nominal diameter
3/4 inch (20)
包装
Bulk
子类别
Wire & Cable Management
产品类别
Wire Ducting & Raceways
连接类型
Threaded
产品类别
Wire Ducting & Raceways
VT2327拓展信息








哦! 它是空的。