VW33MF10511详情
Schneider VW33MF10511重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Rectangular
Degree of protection (NEMA)
4X
Colour front ring
Other
With front ring
有
Type of control element
Key
0个相似型号
VW33MF10511拓展信息
VW3SKR028W00454B
Schneider
VW3A5501
Schneider
VW3A4551
Schneider
VX5VPS3001
Schneider
VW3A7748
Schneider
VW3A7747
Schneider
VW3A7733
Schneider
VW3A7732
Schneider
LA9F709
Schneider
LA5F630804
Schneider








哦! 它是空的。