VW3A1105详情
Schneider VW3A1105重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
For Use With
Altivar 212 Series, Altivar 312 Series, Altivar 32 Series, Altivar 61 Series, Altivar 61Q, Altivar 71 Series, Altivar 71Q
Unit Weight
0.352740 oz
Factory Pack QuantityFactory Pack Quantity
1
Number of Positions / Contacts per Port
8P8C
Manufacturer
施耐德电气
Brand
施耐德电气
Manufacturer Part Number
VW3A1105
Part Life Cycle Code
活跃
Ihs Manufacturer
SCHNEIDER ELECTRIC SA
Risk Rank
2.13
系列
VW3A11
连接器类型
矩形连接器适配器
类型
Modular
颜色
Black
性别
Jack (Female)
子类别
Modular Connectors / Ethernet Connectors
屏蔽/屏蔽
Unshielded
Reach合规守则
unknown
终端样式
Connector
配置
1x1
配件类型
Adapter
产品类别
Modular Connectors / Ethernet Connectors
产品
Couplers
USOC编码
RJ45
产品类别
Modular Connectors / Ethernet Connectors
VW3A1105拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。