VW3A3725详情
Schneider VW3A3725重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
施耐德电气
Brand
施耐德电气
Maximum Operating Temperature
+ 65 C
Minimum Operating Temperature
- 20 C
Interface Type
RS-485
Processor Type
-
子类别
I/O Modules
频率
-
数据率
76.8 kb/s
产品类别
I/O Modules
产品
BACnet MS/TP Communication Modules
产品类别
I/O Modules
VW3A3725拓展信息








哦! 它是空的。