VW3A4568详情
Schneider VW3A4568重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
ACH550-BDR-02A7-6+F267+K454
Manufacturer
ABB
For Use With
ATV61HC16N4D - line choke - 2 per drive ATV61HC50Y - line choke - 2 per drive ATV61QC16N4 - line choke - 1 per drive ATV61QC50Y - line choke - 2 per drive ATV71HC40Y - line choke - 1 per drive ATV71QC13N4 - line choke - 2 per drive ATV71QC40Y - line choke
Degree of protection (IP)
IP00
配件类型
线路扼流圈
电压范围
480 V
长度
320 x 325 x 210mm
VW3A4568拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。