VW3A46162详情
Schneider VW3A46162重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
N71E-84
Approvals
UL
Manufacturer
ABB
Mounting
DIN Rail, Screw
Degree of protection (IP)
IP20
终端
Screw
极数
8
线圈电压
120 VAC
触点配置
7NO, 1NC
0个相似型号
VW3A46162拓展信息








哦! 它是空的。