VW3A9202详情
Schneider VW3A9202重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable design
Round
Halogen-free
有
No. of B connections
1x
Connector version
straight
AWG
27/7
Cable use
Networks
Cable features
Flame-retardant,incl. detent,Twin shield,double shielding,Halogen-free,UL-approved
Type A
RJ45 plug
Version
Cable
Type B
RJ45 plug
No. of A connectors
1x
Factory colour
Green
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
施耐德电气
Brand
施耐德电气
系列
VW3A92
子类别
Motors & Motor Drives
屏蔽/屏蔽
S/FTP
产品类别
电机驱动
产品类别
电机驱动
VW3A9202拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。