VW3AE0208详情
Schneider VW3AE0208重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated control supply voltage at AC 50 Hz
230 - 230
Type of electrical connection of main circuit
Other
Number of auxiliary contacts as normally open contact
0
Modular version
有
Number of normally open contacts as main contact
0
Rated control supply voltage at AC 60 Hz
230 - 230
Voltage type for actuating
AC
Number of normally closed contacts as main contact
0
Number of auxiliary contacts as normally closed contact
0
VW3AE0208拓展信息








哦! 它是空的。