VW3M5101R095详情
Schneider VW3M5101R095重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
500
Wire Gauge Min
22 AWG
Wire Gauge Max
20 AWG
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
Tradename
FASTON
RoHS
Details
系列
Fastin-Faston
包装
Bulk
性别
Male
子类别
Terminals
产品类别
Terminals
产品类别
Terminals
VW3M5101R095拓展信息








哦! 它是空的。