VW3M5103R400详情
Schneider VW3M5103R400重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Other
Connection 1
Other
Connection 2
Other
Degree of protection (IP)
Other
Material outer sheath
Other
Nominal cross section conductor
4
Nominal voltage
200 - 600
Protective conductor
无
Spiralized cable
无
Temperature resistance
-40 - 80
With cord switch
无
With protective conductor
无
频率
50 - 60
长度
40
VW3M5103R400拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。