VW3M5501R200详情
Schneider VW3M5501R200重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
DIB005KCA35512DKNXBANXXXHV
Manufacturer
Design Analysis
Temperature resistance
-40 - 80
With protective conductor
无
Nominal voltage
200 - 600
Connection 2
None
Colour outer sheath
Orange
Outer diameter approx.
28
Degree of protection (IP)
Other
Connection 1
Other
Nominal cross section conductor
1.5
Spiralized cable
无
With cord switch
无
Material outer sheath
Polyvinyl chloride (PVC)
频率
50 - 60
长度
20
VW3M5501R200拓展信息








哦! 它是空的。