VW3M5D2FR50详情
Schneider VW3M5D2FR50重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Temperature resistance
-40 - 80
With protective conductor
无
Nominal voltage
200 - 600
Connection 2
Other
Colour outer sheath
Other
Degree of protection (IP)
Other
Connection 1
Other
Nominal cross section conductor
1.3
Spiralized cable
无
With cord switch
无
Material outer sheath
None
频率
50 - 60
长度
5
VW3M5D2FR50拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。