VW3M8218详情
Schneider VW3M8218重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With protective conductor
无
Type of electric connection
Other
Material housing
Other
Material of contact surface
Other
Material contact
Other
Degree of protection (IP), mounted
Other
Inflammability class of insulation material according to with UL94
Other
0个相似型号
VW3M8218拓展信息








哦! 它是空的。