VXP-80V1500UF详情
Schneider VXP-80V1500UF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyamide
Halogen-free
有
Dim
(A x B x C x D) 8.4 x 5.1 x 6.2 x 4.3
Dimensions
(A x B x C x D) 8.4 x 5.1 x 6.2 x 4.3mm
Fire protection properties
In accordance with UL94 HB.
Min. temperature
-60°C
Content
25m
Max. temperature
95°C
Factory colour
Ecru
类型
G51ND PA6 NA 25
VXP-80V1500UF拓展信息








哦! 它是空的。