VZ11详情
Schneider VZ11重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Number of contacts as normally closed contact
0
Model
Integrable
For Use With
Schneider TeSys Mini-Vario and Vario Series Main Disconnect Switches
Mounting Styles
侧面安装
系列
VZ11
极数
1
触点额定电流
32 A
达到SVHC
Unknown
VZ11拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。