VZN06详情
Schneider VZN06重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
IDEC
Brand
IDEC
Touch Panel
无触摸屏
Range
TeSys
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Number of contacts as normally closed contact
1
Model
Integrable
RoHS
Compliant
系列
VZN
子类别
Displays
接头数量
1
产品类别
LED显示器
产品类别
LED Displays & Accessories
VZN06拓展信息








哦! 它是空的。